multicomp PRO Product Range Multicomp 26-2055

Description
Product Range:-; Panel Cutout Diameter:22mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current DC Max:10A; Contact Voltage VDC:14V; IP Rating:IP65
Description
Product Range:-; Panel Cutout Diameter:22mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current DC Max:10A; Contact Voltage VDC:14V; IP Rating:IP65

Suppliers

Company
Product
Description
Supplier Links
Product Range Multicomp - 86T1411 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Multicomp
86T1411
Product Range Multicomp 86T1411
Product Range:-; Panel Cutout Diameter:22mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current DC Max:10A; Contact Voltage VDC:14V; IP Rating:IP65

Product Range:-; Panel Cutout Diameter:22mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current DC Max:10A; Contact Voltage VDC:14V; IP Rating:IP65

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 86T1411
Product Name Product Range Multicomp
Switch Function Off-(On)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Push-Pull Buttons - 2ALMPP3LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Hardware - AT3011CF24JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 16371 - Radwell International
Allen-Bradley / Rockwell Automation
View Details