multicomp PRO Product Range Multicomp 26-2045

Description
Product Range:-; Panel Cutout Diameter:22mm; Contact Configuration:SPST; Switch Operation:(On)-Off; Pushbutton Actuator Style:Round; Contact Current DC Max:10A; Contact Voltage VDC:14V; IP Rating:IP65; Switch Mounting:Panel Mount
Description
Product Range:-; Panel Cutout Diameter:22mm; Contact Configuration:SPST; Switch Operation:(On)-Off; Pushbutton Actuator Style:Round; Contact Current DC Max:10A; Contact Voltage VDC:14V; IP Rating:IP65; Switch Mounting:Panel Mount

Suppliers

Company
Product
Description
Supplier Links
Product Range Multicomp - 86T1409 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Multicomp
86T1409
Product Range Multicomp 86T1409
Product Range:-; Panel Cutout Diameter:22mm; Contact Configuration:SPST; Switch Operation:(On)-Off; Pushbutton Actuator Style:Round; Contact Current DC Max:10A; Contact Voltage VDC:14V; IP Rating:IP65; Switch Mounting:Panel Mount

Product Range:-; Panel Cutout Diameter:22mm; Contact Configuration:SPST; Switch Operation:(On)-Off; Pushbutton Actuator Style:Round; Contact Current DC Max:10A; Contact Voltage VDC:14V; IP Rating:IP65; Switch Mounting:Panel Mount

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 86T1409
Product Name Product Range Multicomp
Switch Function (On)-Off
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10151921 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details