multicomp PRO Microswitch Type Multicomp Pro 26-19030

Description
Microswitch Type:Snap Action; Microswitch Actuator:Long Lever; Contact Configuration:SPST-N C; Switch Terminals:Solder; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Description
Microswitch Type:Snap Action; Microswitch Actuator:Long Lever; Contact Configuration:SPST-N C; Switch Terminals:Solder; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Microswitch Type Multicomp Pro - 54X9945 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch Type Multicomp Pro
54X9945
Microswitch Type Multicomp Pro 54X9945
Microswitch Type:Snap Action; Microswitch Actuator:Long Lever; Contact Configuration:SPST-N C; Switch Terminals:Solder; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Microswitch Type:Snap Action; Microswitch Actuator:Long Lever; Contact Configuration:SPST-NC; Switch Terminals:Solder; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 54X9945
Product Name Microswitch Type Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.89 oz (4.14 N)
View Details
Sealed Double Break Snap Action Basic Switch - B3S - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
D2F Ultra Subminiature Basic Switch - D2F-L3-D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details