multicomp PRO Microswitch Type Multicomp Pro 26-19020

Description
Microswitch Type:Snap Action; Microswitch Actuator:Roller Lever; Contact Configuration:-; Switch Terminals:Wire Leaded; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Description
Microswitch Type:Snap Action; Microswitch Actuator:Roller Lever; Contact Configuration:-; Switch Terminals:Wire Leaded; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Microswitch Type Multicomp Pro - 54X9943 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch Type Multicomp Pro
54X9943
Microswitch Type Multicomp Pro 54X9943
Microswitch Type:Snap Action; Microswitch Actuator:Roller Lever; Contact Configuration:-; Switch Terminals:Wire Leaded; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Microswitch Type:Snap Action; Microswitch Actuator:Roller Lever; Contact Configuration:-; Switch Terminals:Wire Leaded; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 54X9943
Product Name Microswitch Type Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Basic Switch with Reduced Dead Break - B2D - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-EL003D - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
Micro Switches - 7972511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 3 oz (0.8337 N)
View Details
Snap Action Switches - K1041966 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details