multicomp PRO Lamp, Incandescent, 130V, 25W; Supply Voltage Multicomp 25T8DC-130V

Description
LAMP, INCANDESCENT, 130V, 25W; Supply Voltage:130V; Lamp Base Type:D.C. Bayonet; Bulb Size:25.4mm; MSCP:-; Average Bulb Life:200h; Product Range:-; Lead Style:Bayonet; Length:66.7mm; Lens Style:Tubular, 25mm; Power Rating:25W RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, 130V, 25W; Supply Voltage:130V; Lamp Base Type:D.C. Bayonet; Bulb Size:25.4mm; MSCP:-; Average Bulb Life:200h; Product Range:-; Lead Style:Bayonet; Length:66.7mm; Lens Style:Tubular, 25mm; Power Rating:25W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, 130V, 25W; Supply Voltage Multicomp - 16N7533 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, 130V, 25W; Supply Voltage Multicomp
16N7533
Lamp, Incandescent, 130V, 25W; Supply Voltage Multicomp 16N7533
LAMP, INCANDESCENT, 130V, 25W; Supply Voltage:130V; Lamp Base Type:D.C. Bayonet; Bulb Size:25.4mm; MSCP:-; Average Bulb Life:200h; Product Range:-; Lead Style:Bayonet; Length:66.7mm; Lens Style:Tubular, 25mm; Power Rating:25W RoHS Compliant: Yes

LAMP, INCANDESCENT, 130V, 25W; Supply Voltage:130V; Lamp Base Type:D.C. Bayonet; Bulb Size:25.4mm; MSCP:-; Average Bulb Life:200h; Product Range:-; Lead Style:Bayonet; Length:66.7mm; Lens Style:Tubular, 25mm; Power Rating:25W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 16N7533
Product Name Lamp, Incandescent, 130V, 25W; Supply Voltage Multicomp
Lamp Power 25 watts
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, 28V, wedge type, #655 - K8107185A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
2 suppliers
Standard Incandescent Lamp - 60A/RS/2/RP-120V/13000 - OSRAM SYLVANIA, Inc.
Specs
Filament Type C-9
Lamp Power 60 watts
Rated Average Life 1000 hours
View Details
Miniature Incandescent Lamp - 1156LL/BP2-12.8 23334 - GE Lighting
Specs
Base Type Single Contact Bayonet Candelabra
Filament Type C-6
Lamp Power 27 watts
View Details