multicomp PRO Lamp, Incandescent, 120V, 25W; Supply Voltage Multicomp 25T8C-120V

Description
LAMP, INCANDESCENT, 120V, 25W; Supply Voltage:120V; Lamp Base Type:Candelabra Screw; Bulb Size:T-8; MSCP:-; Average Bulb Life:200h; Product Range:-; Lead Style:Candelabra Screw; Length:66mm; Lens Style:Tubular, T-8, 1" RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, 120V, 25W; Supply Voltage:120V; Lamp Base Type:Candelabra Screw; Bulb Size:T-8; MSCP:-; Average Bulb Life:200h; Product Range:-; Lead Style:Candelabra Screw; Length:66mm; Lens Style:Tubular, T-8, 1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, 120V, 25W; Supply Voltage Multicomp - 16N7531 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, 120V, 25W; Supply Voltage Multicomp
16N7531
Lamp, Incandescent, 120V, 25W; Supply Voltage Multicomp 16N7531
LAMP, INCANDESCENT, 120V, 25W; Supply Voltage:120V; Lamp Base Type:Candelabra Screw; Bulb Size:T-8; MSCP:-; Average Bulb Life:200h; Product Range:-; Lead Style:Candelabra Screw; Length:66mm; Lens Style:Tubular, T-8, 1" RoHS Compliant: Yes

LAMP, INCANDESCENT, 120V, 25W; Supply Voltage:120V; Lamp Base Type:Candelabra Screw; Bulb Size:T-8; MSCP:-; Average Bulb Life:200h; Product Range:-; Lead Style:Candelabra Screw; Length:66mm; Lens Style:Tubular, T-8, 1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 16N7531
Product Name Lamp, Incandescent, 120V, 25W; Supply Voltage Multicomp
Rated Average Life 200 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 15032681 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Incandescent Lamp - 956585 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Miniature Incandescent Lamp - 1157NA/BP2-12.8 - GE Lighting
Specs
Base Type BAY15D DOUBLE CONTACT INDEX
Filament Type C-6
Lamp Power 27 watts
View Details
THHC Lighting
Specs
Base Type Wedge
Lamp Power 5 watts
Rated Average Life 1500 hours
View Details