LAMP, INCANDESCENT, 130V, 25W; Supply Voltage:130V; Lamp Base Type:D.C. Bayonet; Bulb Size:T-6 1/2; MSCP:-; Average Bulb Life:1000h; Product Range:-; Lead Style:Bayonet; Length:141.3mm; Lens Style:Tubular, T-6, 0.813" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 16N7529 |
| Product Name | Lamp, Incandescent, 130V, 25W; Supply Voltage Multicomp |
| Rated Average Life | 1000 hours |