multicomp PRO Banana Plug, 4Mm, 24A, Screw, Blue; Gender Multicomp 25.413.5

Description
BANANA PLUG, 4MM, 24A, SCREW, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass RoHS Compliant: Yes
Description
BANANA PLUG, 4MM, 24A, SCREW, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Banana Plug, 4mm, 24A, Screw, Blue from Multicomp is designed for cable mounting applications. It features a current rating of 24A and a voltage rating of 30V, making it suitable for various electrical connections. The connector is constructed with a brass body that is nickel plated, ensuring durability and good conductivity. The housing is made of PVC, providing additional insulation. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances.

Datasheet Summary
Powered by GS/AI

The Banana Plug, 4mm, 24A, Screw, Blue from Multicomp is designed for cable mounting applications. It features a current rating of 24A and a voltage rating of 30V, making it suitable for various electrical connections. The connector is constructed with a brass body that is nickel plated, ensuring durability and good conductivity. The housing is made of PVC, providing additional insulation. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances.

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, 4Mm, 24A, Screw, Blue; Gender Multicomp - 80P3600 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 4Mm, 24A, Screw, Blue; Gender Multicomp
80P3600
Banana Plug, 4Mm, 24A, Screw, Blue; Gender Multicomp 80P3600
BANANA PLUG, 4MM, 24A, SCREW, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass RoHS Compliant: Yes

BANANA PLUG, 4MM, 24A, SCREW, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P3600
Product Name Banana Plug, 4Mm, 24A, Screw, Blue; Gender Multicomp
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FHG-A500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Barbed Y connector with restrictor - Y-PK-3-D - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details