multicomp PRO Banana Plug, 4Mm, 24A, Screw, Yellow; Gender Multicomp 25.413.3

Description
BANANA PLUG, 4MM, 24A, SCREW, YELLOW; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes
Description
BANANA PLUG, 4MM, 24A, SCREW, YELLOW; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, 4Mm, 24A, Screw, Yellow; Gender Multicomp - 80P3603 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 4Mm, 24A, Screw, Yellow; Gender Multicomp
80P3603
Banana Plug, 4Mm, 24A, Screw, Yellow; Gender Multicomp 80P3603
BANANA PLUG, 4MM, 24A, SCREW, YELLOW; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes

BANANA PLUG, 4MM, 24A, SCREW, YELLOW; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P3603
Product Name Banana Plug, 4Mm, 24A, Screw, Yellow; Gender Multicomp
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Plug socket - NTSD-GD-9 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
3 suppliers