multicomp PRO Test, Banana, Screw, Black; Gender Multicomp 25.413.2

Description
TEST, BANANA, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet
Description
TEST, BANANA, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test, Banana, Screw, Black; Gender Multicomp - 80P3599 - Newark, An Avnet Company
Chicago, IL, United States
Test, Banana, Screw, Black; Gender Multicomp
80P3599
Test, Banana, Screw, Black; Gender Multicomp 80P3599
TEST, BANANA, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Screw RoHS Compliant: Yes

TEST, BANANA, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P3599
Product Name Test, Banana, Screw, Black; Gender Multicomp
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
BNC Female, RG174/U - SALE-8906 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details