multicomp PRO Banana Plug, 4Mm, 24A, Screw, Green; Gender Multicomp 25.412.4

Description
BANANA PLUG, 4MM, 24A, SCREW, GREEN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Steel RoHS Compliant: Yes
Datasheet
Description
BANANA PLUG, 4MM, 24A, SCREW, GREEN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, 4Mm, 24A, Screw, Green; Gender Multicomp - 80P3596 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 4Mm, 24A, Screw, Green; Gender Multicomp
80P3596
Banana Plug, 4Mm, 24A, Screw, Green; Gender Multicomp 80P3596
BANANA PLUG, 4MM, 24A, SCREW, GREEN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Steel RoHS Compliant: Yes

BANANA PLUG, 4MM, 24A, SCREW, GREEN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P3596
Product Name Banana Plug, 4Mm, 24A, Screw, Green; Gender Multicomp
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Coaxial Adapters - 7921D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details