multicomp PRO Banana Plug, 4Mm, 24A, Screw, Yellow; Gender Multicomp 25.412.3

Description
BANANA PLUG, 4MM, 24A, SCREW, YELLOW; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Steel RoHS Compliant: Yes
Datasheet
Description
BANANA PLUG, 4MM, 24A, SCREW, YELLOW; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, 4Mm, 24A, Screw, Yellow; Gender Multicomp - 80P3598 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 4Mm, 24A, Screw, Yellow; Gender Multicomp
80P3598
Banana Plug, 4Mm, 24A, Screw, Yellow; Gender Multicomp 80P3598
BANANA PLUG, 4MM, 24A, SCREW, YELLOW; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Steel RoHS Compliant: Yes

BANANA PLUG, 4MM, 24A, SCREW, YELLOW; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P3598
Product Name Banana Plug, 4Mm, 24A, Screw, Yellow; Gender Multicomp
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2171-CACR-S-B12G5-220-PB-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 5 volts
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mini Receptacle - 888N-F4AEE1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Coaxial Connector (RF) Assemblies - 1508-1247-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Panel Mount
View Details
3 suppliers