multicomp PRO Banana Plug, 4Mm, Screw, Black; Gender Multicomp 25.412.2

Description
BANANA PLUG, 4MM, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:ScrewRoHS Compliant: Yes
Datasheet
Description
BANANA PLUG, 4MM, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:ScrewRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, 4Mm, Screw, Black; Gender Multicomp - 80P3594 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 4Mm, Screw, Black; Gender Multicomp
80P3594
Banana Plug, 4Mm, Screw, Black; Gender Multicomp 80P3594
BANANA PLUG, 4MM, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:ScrewRoHS Compliant: Yes

BANANA PLUG, 4MM, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:ScrewRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P3594
Product Name Banana Plug, 4Mm, Screw, Black; Gender Multicomp
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector/Terminal/Pin - 154059101 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details