multicomp PRO Banana Plug, Stacking, 4Mm, 30A, Blue; Gender Multicomp 25.403.5

Description
BANANA PLUG, STACKING, 4MM, 30A, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Beryllium Copper RoHS Compliant: Yes
Description
BANANA PLUG, STACKING, 4MM, 30A, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Banana Plug, Stacking, 4Mm, 30A, Blue (part number 80P3583) is designed for cable mounting applications. It features a current rating of 30A and a voltage rating of 30V, making it suitable for various electrical connections. The plug is constructed with a brass body and a beryllium copper spring, both of which are nickel plated to ensure durability and conductivity. The connector is compliant with RoHS regulations, indicating it meets environmental standards. Its stackable design allows for efficient use in applications requiring multiple connections.

Datasheet Summary
Powered by GS/AI

The Banana Plug, Stacking, 4Mm, 30A, Blue (part number 80P3583) is designed for cable mounting applications. It features a current rating of 30A and a voltage rating of 30V, making it suitable for various electrical connections. The plug is constructed with a brass body and a beryllium copper spring, both of which are nickel plated to ensure durability and conductivity. The connector is compliant with RoHS regulations, indicating it meets environmental standards. Its stackable design allows for efficient use in applications requiring multiple connections.

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, Stacking, 4Mm, 30A, Blue; Gender Multicomp - 80P3583 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, Stacking, 4Mm, 30A, Blue; Gender Multicomp
80P3583
Banana Plug, Stacking, 4Mm, 30A, Blue; Gender Multicomp 80P3583
BANANA PLUG, STACKING, 4MM, 30A, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Beryllium Copper RoHS Compliant: Yes

BANANA PLUG, STACKING, 4MM, 30A, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P3583
Product Name Banana Plug, Stacking, 4Mm, 30A, Blue; Gender Multicomp
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Retaining Pins 2 Block High - 111812P6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers