multicomp PRO Banana Plug, Stacking, 4Mm, 30A, Yellow; Gender Multicomp 25.403.3

Description
BANANA PLUG, STACKING, 4MM, 30A, YELLOW; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
BANANA PLUG, STACKING, 4MM, 30A, YELLOW; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, Stacking, 4Mm, 30A, Yellow; Gender Multicomp - 80P3586 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, Stacking, 4Mm, 30A, Yellow; Gender Multicomp
80P3586
Banana Plug, Stacking, 4Mm, 30A, Yellow; Gender Multicomp 80P3586
BANANA PLUG, STACKING, 4MM, 30A, YELLOW; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Beryllium Copper RoHS Compliant: Yes

BANANA PLUG, STACKING, 4MM, 30A, YELLOW; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P3586
Product Name Banana Plug, Stacking, 4Mm, 30A, Yellow; Gender Multicomp
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products