multicomp PRO Banana, Plug, Stackable, Screw, Red; Gender Multicomp 25.403.1

Description
BANANA, PLUG, STACKABLE, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BANANA, PLUG, STACKABLE, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Plug, Stackable, Screw, Red; Gender Multicomp - 80P3585 - Newark, An Avnet Company
Chicago, IL, United States
Banana, Plug, Stackable, Screw, Red; Gender Multicomp
80P3585
Banana, Plug, Stackable, Screw, Red; Gender Multicomp 80P3585
BANANA, PLUG, STACKABLE, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

BANANA, PLUG, STACKABLE, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P3585
Product Name Banana, Plug, Stackable, Screw, Red; Gender Multicomp
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 50.0 to 120.0 amps
View Details
3 suppliers