multicomp PRO Banana Plug, 2Mm, 10A, Solder, Red; Gender Multicomp 25.205.1

Description
BANANA PLUG, 2MM, 10A, SOLDER, RED; Gender:Plug; Connector Mounting:In Line Mount; Current Rating:10A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes
Description
BANANA PLUG, 2MM, 10A, SOLDER, RED; Gender:Plug; Connector Mounting:In Line Mount; Current Rating:10A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Banana Plug, 2mm, 10A, Solder, Red from Multicomp is designed for reliable electrical connections in various applications. It features a brass body with gold-plated contacts, ensuring low contact resistance of ,⧠0.005,Ѷ. The plug is rated for a maximum current of 10A and can handle voltages up to 60V DC. The insulation is made from PVC, and the spring material is beryllium copper, contributing to its durability and stability. This product is suitable for in-line mounting and is RoHS compliant, making it a practical choice for engineers seeking dependable connectors.

Datasheet Summary
Powered by GS/AI

The Banana Plug, 2mm, 10A, Solder, Red from Multicomp is designed for reliable electrical connections in various applications. It features a brass body with gold-plated contacts, ensuring low contact resistance of ,⧠0.005,Ѷ. The plug is rated for a maximum current of 10A and can handle voltages up to 60V DC. The insulation is made from PVC, and the spring material is beryllium copper, contributing to its durability and stability. This product is suitable for in-line mounting and is RoHS compliant, making it a practical choice for engineers seeking dependable connectors.

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, 2Mm, 10A, Solder, Red; Gender Multicomp - 80P3577 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 2Mm, 10A, Solder, Red; Gender Multicomp
80P3577
Banana Plug, 2Mm, 10A, Solder, Red; Gender Multicomp 80P3577
BANANA PLUG, 2MM, 10A, SOLDER, RED; Gender:Plug; Connector Mounting:In Line Mount; Current Rating:10A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

BANANA PLUG, 2MM, 10A, SOLDER, RED; Gender:Plug; Connector Mounting:In Line Mount; Current Rating:10A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P3577
Product Name Banana Plug, 2Mm, 10A, Solder, Red; Gender Multicomp
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details