LAMP, INCANDESCENT, TELEPHONE SLIDE #5, 24V, 960MW; Supply Voltage:24V; Lamp Base Type:Telephone Slide #5; Bulb Size:T-2; MSCP:-; Average Bulb Life:8000h; Product Range:-; Bulb Length (MOL):0.92"; Lead Style:Telephone Slide, #5 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 50N8216 |
| Product Name | Lamp, Incandescent, Telephone Slide #5, 24V, 960Mw; Supply Voltage Multicomp |
| Rated Average Life | 8000 hours |