multicomp PRO Strain Relief Bushing, Nylon; Accessory Type Multicomp 2465

Description
STRAIN RELIEF BUSHING, NYLON; Accessory Type:Strain Relief Bushing; For Use With:SPT Flat Cable; No. of Positions:-; Strain Relief Material:Nylon (Polyamide); Product Range:EZ Series RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF BUSHING, NYLON; Accessory Type:Strain Relief Bushing; For Use With:SPT Flat Cable; No. of Positions:-; Strain Relief Material:Nylon (Polyamide); Product Range:EZ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Bushing, Nylon; Accessory Type Multicomp - 92N4970 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Bushing, Nylon; Accessory Type Multicomp
92N4970
Strain Relief Bushing, Nylon; Accessory Type Multicomp 92N4970
STRAIN RELIEF BUSHING, NYLON; Accessory Type:Strain Relief Bushing; For Use With:SPT Flat Cable; No. of Positions:-; Strain Relief Material:Nylon (Polyamide); Product Range:EZ Series RoHS Compliant: Yes

STRAIN RELIEF BUSHING, NYLON; Accessory Type:Strain Relief Bushing; For Use With:SPT Flat Cable; No. of Positions:-; Strain Relief Material:Nylon (Polyamide); Product Range:EZ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 92N4970
Product Name Strain Relief Bushing, Nylon; Accessory Type Multicomp
Type Cable Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 8 to 12.5 mm Diameter, Cord Range; PG; PG 13; 6.5 mm; 37 mm - 70074630 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.803 inch (20.4 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824720 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details