multicomp PRO Strain Relief Bushing, Nylon; Accessory Type Multicomp 2463

Description
STRAIN RELIEF BUSHING, NYLON; Accessory Type:Strain Relief Bushing; For Use With:SPT Flat Cable; No. of Positions:-; Strain Relief Material:Nylon (Polyamide); Product Range:EZ Series RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF BUSHING, NYLON; Accessory Type:Strain Relief Bushing; For Use With:SPT Flat Cable; No. of Positions:-; Strain Relief Material:Nylon (Polyamide); Product Range:EZ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Bushing, Nylon; Accessory Type Multicomp - 92N4968 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Bushing, Nylon; Accessory Type Multicomp
92N4968
Strain Relief Bushing, Nylon; Accessory Type Multicomp 92N4968
STRAIN RELIEF BUSHING, NYLON; Accessory Type:Strain Relief Bushing; For Use With:SPT Flat Cable; No. of Positions:-; Strain Relief Material:Nylon (Polyamide); Product Range:EZ Series RoHS Compliant: Yes

STRAIN RELIEF BUSHING, NYLON; Accessory Type:Strain Relief Bushing; For Use With:SPT Flat Cable; No. of Positions:-; Strain Relief Material:Nylon (Polyamide); Product Range:EZ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 92N4968
Product Name Strain Relief Bushing, Nylon; Accessory Type Multicomp
Type Cable Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826270 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.92 inch (48.7 mm)
View Details
Gland, Cable; Metric; M 40 x 1.5; 53 mm; 62 mm; 40 mm; Polyamide 6; Neoprene - 70074549 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.575 inch (40 mm)
View Details