multicomp PRO Spacer, Hex, Nylon, 6.35Mm X 15.88Mm; Standoff Material Multicomp 2446

Description
SPACER, HEX, NYLON, 6.35MM X 15.88MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:15.88mm; Overall Length:20.64mm; External Width:6.35mm RoHS Compliant: Yes
Description
SPACER, HEX, NYLON, 6.35MM X 15.88MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:15.88mm; Overall Length:20.64mm; External Width:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Hex, Nylon, 6.35Mm X 15.88Mm; Standoff Material Multicomp - 92N4951 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, Nylon, 6.35Mm X 15.88Mm; Standoff Material Multicomp
92N4951
Spacer, Hex, Nylon, 6.35Mm X 15.88Mm; Standoff Material Multicomp 92N4951
SPACER, HEX, NYLON, 6.35MM X 15.88MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:15.88mm; Overall Length:20.64mm; External Width:6.35mm RoHS Compliant: Yes

SPACER, HEX, NYLON, 6.35MM X 15.88MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:15.88mm; Overall Length:20.64mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92N4951
Product Name Spacer, Hex, Nylon, 6.35Mm X 15.88Mm; Standoff Material Multicomp
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Hex M-F Standoff - 2158 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers