multicomp PRO Spacer/standoff, Hex Nylon 6.35Mm X 9.53Mm; Standoff Material Multicomp 2437

Description
SPACER/STANDOFF, HEX NYLON 6.35Mm x 9.53MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:9.53mm; Overall Length:14.29mm; External Width:6.35mm RoHS Compliant: Yes
Description
SPACER/STANDOFF, HEX NYLON 6.35Mm x 9.53MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:9.53mm; Overall Length:14.29mm; External Width:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer/standoff, Hex Nylon 6.35Mm X 9.53Mm; Standoff Material Multicomp - 92N4942 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex Nylon 6.35Mm X 9.53Mm; Standoff Material Multicomp
92N4942
Spacer/standoff, Hex Nylon 6.35Mm X 9.53Mm; Standoff Material Multicomp 92N4942
SPACER/STANDOFF, HEX NYLON 6.35Mm x 9.53MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:9.53mm; Overall Length:14.29mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX NYLON 6.35Mm x 9.53MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:9.53mm; Overall Length:14.29mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92N4942
Product Name Spacer/standoff, Hex Nylon 6.35Mm X 9.53Mm; Standoff Material Multicomp
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 1026283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.3937 inch (10 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Aluminum Standoffs - BSOA-3.5M3-25 - bisco industries
Specs
Type & Shape Standoff
Material Metal; Aluminum; ALUMINUM
Metric Size M3; M3 x 0.5
View Details