multicomp PRO Spacer, Hex Nylon 6.35Mm X 25.4Mm; Spacer Type Multicomp 2435

Description
SPACER, HEX NYLON 6.35Mm x 25.4MM; Spacer Type:Hex; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:25.4mm; Product Range:-; Body Length:25.4mm; External Width:6.35mm RoHS Compliant: Yes
Description
SPACER, HEX NYLON 6.35Mm x 25.4MM; Spacer Type:Hex; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:25.4mm; Product Range:-; Body Length:25.4mm; External Width:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Hex Nylon 6.35Mm X 25.4Mm; Spacer Type Multicomp - 92N4940 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex Nylon 6.35Mm X 25.4Mm; Spacer Type Multicomp
92N4940
Spacer, Hex Nylon 6.35Mm X 25.4Mm; Spacer Type Multicomp 92N4940
SPACER, HEX NYLON 6.35Mm x 25.4MM; Spacer Type:Hex; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:25.4mm; Product Range:-; Body Length:25.4mm; External Width:6.35mm RoHS Compliant: Yes

SPACER, HEX NYLON 6.35Mm x 25.4MM; Spacer Type:Hex; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:25.4mm; Product Range:-; Body Length:25.4mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92N4940
Product Name Spacer, Hex Nylon 6.35Mm X 25.4Mm; Spacer Type Multicomp
Type & Shape Hex
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 222373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M5-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers