multicomp PRO Spacer, Hex Nylon 6.35Mm X 9.53Mm; Spacer Type Multicomp 2423

Description
SPACER, HEX NYLON 6.35Mm x 9.53MM; Spacer Type:Hex; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:9.525mm; Product Range:-; Body Length:9.525mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet
Description
SPACER, HEX NYLON 6.35Mm x 9.53MM; Spacer Type:Hex; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:9.525mm; Product Range:-; Body Length:9.525mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Hex Nylon 6.35Mm X 9.53Mm; Spacer Type Multicomp - 92N4928 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex Nylon 6.35Mm X 9.53Mm; Spacer Type Multicomp
92N4928
Spacer, Hex Nylon 6.35Mm X 9.53Mm; Spacer Type Multicomp 92N4928
SPACER, HEX NYLON 6.35Mm x 9.53MM; Spacer Type:Hex; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:9.525mm; Product Range:-; Body Length:9.525mm; External Width:6.35mm RoHS Compliant: Yes

SPACER, HEX NYLON 6.35Mm x 9.53MM; Spacer Type:Hex; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:9.525mm; Product Range:-; Body Length:9.525mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92N4928
Product Name Spacer, Hex Nylon 6.35Mm X 9.53Mm; Spacer Type Multicomp
Type & Shape Hex
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1924 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-8632-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details
Standoffs - 2240364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details