multicomp PRO Spacer, Hex Nylon 6.35Mm X 9.53Mm; Spacer Type Multicomp 2416

Description
SPACER, HEX NYLON 6.35Mm x 9.53MM; Spacer Type:Hex; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:9.525mm; Product Range:-; Body Length:9.525mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet
Description
SPACER, HEX NYLON 6.35Mm x 9.53MM; Spacer Type:Hex; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:9.525mm; Product Range:-; Body Length:9.525mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Hex Nylon 6.35Mm X 9.53Mm; Spacer Type Multicomp - 92N4921 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex Nylon 6.35Mm X 9.53Mm; Spacer Type Multicomp
92N4921
Spacer, Hex Nylon 6.35Mm X 9.53Mm; Spacer Type Multicomp 92N4921
SPACER, HEX NYLON 6.35Mm x 9.53MM; Spacer Type:Hex; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:9.525mm; Product Range:-; Body Length:9.525mm; External Width:6.35mm RoHS Compliant: Yes

SPACER, HEX NYLON 6.35Mm x 9.53MM; Spacer Type:Hex; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:9.525mm; Product Range:-; Body Length:9.525mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92N4921
Product Name Spacer, Hex Nylon 6.35Mm X 9.53Mm; Spacer Type Multicomp
Type & Shape Hex
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.6250 inch (15.87 mm)
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Hex Female Standoff - 1832 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers