multicomp PRO Spacer, Hex Nylon 6.35Mm X 6.35Mm; Spacer Type Multicomp 2415

Description
SPACER, HEX NYLON 6.35Mm x 6.35MM; Spacer Type:Hex; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:6.35mm; Product Range:-; Body Length:6.35mm; External Width:6.35mm RoHS Compliant: Yes
Description
SPACER, HEX NYLON 6.35Mm x 6.35MM; Spacer Type:Hex; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:6.35mm; Product Range:-; Body Length:6.35mm; External Width:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Hex Nylon 6.35Mm X 6.35Mm; Spacer Type Multicomp - 92N4920 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex Nylon 6.35Mm X 6.35Mm; Spacer Type Multicomp
92N4920
Spacer, Hex Nylon 6.35Mm X 6.35Mm; Spacer Type Multicomp 92N4920
SPACER, HEX NYLON 6.35Mm x 6.35MM; Spacer Type:Hex; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:6.35mm; Product Range:-; Body Length:6.35mm; External Width:6.35mm RoHS Compliant: Yes

SPACER, HEX NYLON 6.35Mm x 6.35MM; Spacer Type:Hex; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:6.35mm; Product Range:-; Body Length:6.35mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92N4920
Product Name Spacer, Hex Nylon 6.35Mm X 6.35Mm; Spacer Type Multicomp
Type & Shape Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-032-10NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details