multicomp PRO Cable; Cable Shielding Multicomp Pro 24-838

Description
CABLE; Cable Shielding:Unshielded ; No. of Conductors:1Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):75ft; Reel Length (Metric):22.86mm; Jacket Color:-; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes
Description
CABLE; Cable Shielding:Unshielded ; No. of Conductors:1Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):75ft; Reel Length (Metric):22.86mm; Jacket Color:-; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable; Cable Shielding Multicomp Pro - 05H7552 - Newark, An Avnet Company
Chicago, IL, United States
Cable; Cable Shielding Multicomp Pro
05H7552
Cable; Cable Shielding Multicomp Pro 05H7552
CABLE; Cable Shielding:Unshielded ; No. of Conductors:1Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):75ft; Reel Length (Metric):22.86mm; Jacket Color:-; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes

CABLE; Cable Shielding:Unshielded; No. of Conductors:1Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):75ft; Reel Length (Metric):22.86mm; Jacket Color:-; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05H7552
Product Name Cable; Cable Shielding Multicomp Pro
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details