multicomp PRO Cable; Cable Shielding Multicomp Pro 24-835

Description
CABLE; Cable Shielding:Unshielded ; No. of Conductors:1Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):125ft; Reel Length (Metric):38.1m; Jacket Color:-; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes
Datasheet
Description
CABLE; Cable Shielding:Unshielded ; No. of Conductors:1Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):125ft; Reel Length (Metric):38.1m; Jacket Color:-; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable; Cable Shielding Multicomp Pro - 05H7640 - Newark, An Avnet Company
Chicago, IL, United States
Cable; Cable Shielding Multicomp Pro
05H7640
Cable; Cable Shielding Multicomp Pro 05H7640
CABLE; Cable Shielding:Unshielded ; No. of Conductors:1Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):125ft; Reel Length (Metric):38.1m; Jacket Color:-; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes

CABLE; Cable Shielding:Unshielded; No. of Conductors:1Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):125ft; Reel Length (Metric):38.1m; Jacket Color:-; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05H7640
Product Name Cable; Cable Shielding Multicomp Pro
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details