multicomp PRO Cable; Cable Shielding Multicomp Pro 24-833

Description
CABLE; Cable Shielding:Unshielded ; No. of Conductors:1Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):200ft; Reel Length (Metric):60.96m; Jacket Color:-; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes
Datasheet
Description
CABLE; Cable Shielding:Unshielded ; No. of Conductors:1Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):200ft; Reel Length (Metric):60.96m; Jacket Color:-; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable; Cable Shielding Multicomp Pro - 05H7687 - Newark, An Avnet Company
Chicago, IL, United States
Cable; Cable Shielding Multicomp Pro
05H7687
Cable; Cable Shielding Multicomp Pro 05H7687
CABLE; Cable Shielding:Unshielded ; No. of Conductors:1Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):200ft; Reel Length (Metric):60.96m; Jacket Color:-; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes

CABLE; Cable Shielding:Unshielded; No. of Conductors:1Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):200ft; Reel Length (Metric):60.96m; Jacket Color:-; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05H7687
Product Name Cable; Cable Shielding Multicomp Pro
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details