multicomp PRO Gender Multicomp 24.828.5

Description
Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:24A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination Type:Stud RoHS Compliant: Yes
Description
Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:24A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination Type:Stud RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gender Multicomp - 80P3624 - Newark, An Avnet Company
Chicago, IL, United States
Gender Multicomp
80P3624
Gender Multicomp 80P3624
Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:24A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination Type:Stud RoHS Compliant: Yes

Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:24A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination Type:Stud RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P3624
Product Name Gender Multicomp
Termination Stud
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Coaxial Adapters - P209D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details