multicomp PRO Gender Multicomp 24.828.4

Description
Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:24A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination Type:Stud RoHS Compliant: Yes
Datasheet
Description
Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:24A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination Type:Stud RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gender Multicomp - 80P3625 - Newark, An Avnet Company
Chicago, IL, United States
Gender Multicomp
80P3625
Gender Multicomp 80P3625
Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:24A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination Type:Stud RoHS Compliant: Yes

Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:24A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination Type:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P3625
Product Name Gender Multicomp
Termination Stud
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1345G5 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-597-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers