multicomp PRO Gender Multicomp 24.828.3

Description
Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:24A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination Type:Stud RoHS Compliant: Yes
Datasheet
Description
Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:24A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination Type:Stud RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gender Multicomp - 80P3627 - Newark, An Avnet Company
Chicago, IL, United States
Gender Multicomp
80P3627
Gender Multicomp 80P3627
Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:24A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination Type:Stud RoHS Compliant: Yes

Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:24A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination Type:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P3627
Product Name Gender Multicomp
Termination Stud
Unlock Full Specs
to access all available technical data

Similar Products

ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB (optional feature)
Gender Female / Jack
Geometry Right Angle
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details