multicomp PRO Gender Multicomp 24.828.2

Description
Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:24A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Stud RoHS Compliant: Yes
Description
Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:24A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Stud RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gender Multicomp - 80P3623 - Newark, An Avnet Company
Chicago, IL, United States
Gender Multicomp
80P3623
Gender Multicomp 80P3623
Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:24A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Stud RoHS Compliant: Yes

Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:24A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Stud RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P3623
Product Name Gender Multicomp
Termination Stud
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190821 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details