multicomp PRO Banana Jack, 4Mm, 32A, Solder, Blue; Gender Multicomp 24.247.5

Description
BANANA JACK, 4MM, 32A, SOLDER, BLUE; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BANANA JACK, 4MM, 32A, SOLDER, BLUE; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Jack, 4Mm, 32A, Solder, Blue; Gender Multicomp - 80P3619 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 4Mm, 32A, Solder, Blue; Gender Multicomp
80P3619
Banana Jack, 4Mm, 32A, Solder, Blue; Gender Multicomp 80P3619
BANANA JACK, 4MM, 32A, SOLDER, BLUE; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass RoHS Compliant: Yes

BANANA JACK, 4MM, 32A, SOLDER, BLUE; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P3619
Product Name Banana Jack, 4Mm, 32A, Solder, Blue; Gender Multicomp
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1339G5-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-109-956-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details