multicomp PRO Banana Jack, 4Mm, 32A, Solder, Green; Gender Multicomp 24.247.4

Description
BANANA JACK, 4MM, 32A, SOLDER, GREEN; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BANANA JACK, 4MM, 32A, SOLDER, GREEN; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Jack, 4Mm, 32A, Solder, Green; Gender Multicomp - 80P3620 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 4Mm, 32A, Solder, Green; Gender Multicomp
80P3620
Banana Jack, 4Mm, 32A, Solder, Green; Gender Multicomp 80P3620
BANANA JACK, 4MM, 32A, SOLDER, GREEN; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes

BANANA JACK, 4MM, 32A, SOLDER, GREEN; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P3620
Product Name Banana Jack, 4Mm, 32A, Solder, Green; Gender Multicomp
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Contacts - 1317G19-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers