multicomp PRO Banana Jack, 4Mm, 32A, Solder, Black; Gender Multicomp 24.247.2

Description
BANANA JACK, 4MM, 32A, SOLDER, BLACK; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BANANA JACK, 4MM, 32A, SOLDER, BLACK; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Jack, 4Mm, 32A, Solder, Black; Gender Multicomp - 80P3618 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 4Mm, 32A, Solder, Black; Gender Multicomp
80P3618
Banana Jack, 4Mm, 32A, Solder, Black; Gender Multicomp 80P3618
BANANA JACK, 4MM, 32A, SOLDER, BLACK; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

BANANA JACK, 4MM, 32A, SOLDER, BLACK; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P3618
Product Name Banana Jack, 4Mm, 32A, Solder, Black; Gender Multicomp
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-597-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers