multicomp PRO Banana Jack, 4Mm, 32A, Solder, Red; Gender Multicomp 24.247.1

Description
BANANA JACK, 4MM, 32A, SOLDER, RED; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BANANA JACK, 4MM, 32A, SOLDER, RED; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Jack, 4Mm, 32A, Solder, Red; Gender Multicomp - 80P3621 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 4Mm, 32A, Solder, Red; Gender Multicomp
80P3621
Banana Jack, 4Mm, 32A, Solder, Red; Gender Multicomp 80P3621
BANANA JACK, 4MM, 32A, SOLDER, RED; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

BANANA JACK, 4MM, 32A, SOLDER, RED; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P3621
Product Name Banana Jack, 4Mm, 32A, Solder, Red; Gender Multicomp
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products