multicomp PRO Test, Socket, 32A, Panel, Blue; Gender Multicomp 24.243.5

Description
TEST, SOCKET, 32A, PANEL, BLUE; Gender:Socket; Connector Mounting:PCB Mount; Current Rating:24A; Voltage Rating:60VDC; Contact Plating:Silver Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Product Range:24.243 SeriesRoHS Compliant: Yes
Datasheet
Description
TEST, SOCKET, 32A, PANEL, BLUE; Gender:Socket; Connector Mounting:PCB Mount; Current Rating:24A; Voltage Rating:60VDC; Contact Plating:Silver Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Product Range:24.243 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test, Socket, 32A, Panel, Blue; Gender Multicomp - 80P3614 - Newark, An Avnet Company
Chicago, IL, United States
Test, Socket, 32A, Panel, Blue; Gender Multicomp
80P3614
Test, Socket, 32A, Panel, Blue; Gender Multicomp 80P3614
TEST, SOCKET, 32A, PANEL, BLUE; Gender:Socket; Connector Mounting:PCB Mount; Current Rating:24A; Voltage Rating:60VDC; Contact Plating:Silver Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Product Range:24.243 SeriesRoHS Compliant: Yes

TEST, SOCKET, 32A, PANEL, BLUE; Gender:Socket; Connector Mounting:PCB Mount; Current Rating:24A; Voltage Rating:60VDC; Contact Plating:Silver Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Product Range:24.243 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P3614
Product Name Test, Socket, 32A, Panel, Blue; Gender Multicomp
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BRF.1K.200.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Cable Connectors - NCS-MCB-R600-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Plug connector - NPQH-D-Q6-Q4-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details