multicomp PRO Pcb, Socket, 4Mm, Black; Gender Multicomp 24.243.2

Description
PCB, SOCKET, 4MM, BLACK; Gender:Socket; Connector Mounting:PCB Mount; Current Rating:24A; Voltage Rating:60VDC; Contact Plating:Silver Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:24.243 Series RoHS Compliant: Yes
Datasheet
Description
PCB, SOCKET, 4MM, BLACK; Gender:Socket; Connector Mounting:PCB Mount; Current Rating:24A; Voltage Rating:60VDC; Contact Plating:Silver Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:24.243 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb, Socket, 4Mm, Black; Gender Multicomp - 80P3613 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Socket, 4Mm, Black; Gender Multicomp
80P3613
Pcb, Socket, 4Mm, Black; Gender Multicomp 80P3613
PCB, SOCKET, 4MM, BLACK; Gender:Socket; Connector Mounting:PCB Mount; Current Rating:24A; Voltage Rating:60VDC; Contact Plating:Silver Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:24.243 Series RoHS Compliant: Yes

PCB, SOCKET, 4MM, BLACK; Gender:Socket; Connector Mounting:PCB Mount; Current Rating:24A; Voltage Rating:60VDC; Contact Plating:Silver Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:24.243 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P3613
Product Name Pcb, Socket, 4Mm, Black; Gender Multicomp
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-589-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers