multicomp PRO Pcb, Socket, 4Mm, Red; Gender Multicomp 24.243.1

Description
PCB, SOCKET, 4MM, RED; Gender:Socket; Connector Mounting:PCB Mount; Current Rating:24A; Voltage Rating:60VDC; Contact Plating:Silver Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Through HoleRoHS Compliant: Yes
Datasheet
Description
PCB, SOCKET, 4MM, RED; Gender:Socket; Connector Mounting:PCB Mount; Current Rating:24A; Voltage Rating:60VDC; Contact Plating:Silver Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Through HoleRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb, Socket, 4Mm, Red; Gender Multicomp - 80P3616 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Socket, 4Mm, Red; Gender Multicomp
80P3616
Pcb, Socket, 4Mm, Red; Gender Multicomp 80P3616
PCB, SOCKET, 4MM, RED; Gender:Socket; Connector Mounting:PCB Mount; Current Rating:24A; Voltage Rating:60VDC; Contact Plating:Silver Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Through HoleRoHS Compliant: Yes

PCB, SOCKET, 4MM, RED; Gender:Socket; Connector Mounting:PCB Mount; Current Rating:24A; Voltage Rating:60VDC; Contact Plating:Silver Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Through HoleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P3616
Product Name Pcb, Socket, 4Mm, Red; Gender Multicomp
Termination Through HoleRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Channel Connectors - NC-8-FA-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details
Connector-SET - SEA-KL-SAC10/30 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 50 volts
View Details