multicomp PRO Banana Jack, 4Mm, 25A, Solder, Green; Gender Multicomp 24.241.4

Description
BANANA JACK, 4MM, 25A, SOLDER, GREEN; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:30VAC; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BANANA JACK, 4MM, 25A, SOLDER, GREEN; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:30VAC; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Jack, 4Mm, 25A, Solder, Green; Gender Multicomp - 80P3608 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 4Mm, 25A, Solder, Green; Gender Multicomp
80P3608
Banana Jack, 4Mm, 25A, Solder, Green; Gender Multicomp 80P3608
BANANA JACK, 4MM, 25A, SOLDER, GREEN; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:30VAC; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes

BANANA JACK, 4MM, 25A, SOLDER, GREEN; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:30VAC; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P3608
Product Name Banana Jack, 4Mm, 25A, Solder, Green; Gender Multicomp
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MB-086-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers