multicomp PRO Banana Jack, 4Mm, 25A, Solder, Black; Gender Multicomp 24.241.2

Description
BANANA JACK, 4MM, 25A, SOLDER, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:30VAC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BANANA JACK, 4MM, 25A, SOLDER, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:30VAC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Jack, 4Mm, 25A, Solder, Black; Gender Multicomp - 80P3606 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 4Mm, 25A, Solder, Black; Gender Multicomp
80P3606
Banana Jack, 4Mm, 25A, Solder, Black; Gender Multicomp 80P3606
BANANA JACK, 4MM, 25A, SOLDER, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:30VAC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

BANANA JACK, 4MM, 25A, SOLDER, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:30VAC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P3606
Product Name Banana Jack, 4Mm, 25A, Solder, Black; Gender Multicomp
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products