multicomp PRO Banana Jack, 4Mm, 25A, Solder, Red; Gender Multicomp 24.241.1

Description
BANANA JACK, 4MM, 25A, SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:30VAC; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BANANA JACK, 4MM, 25A, SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:30VAC; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Jack, 4Mm, 25A, Solder, Red; Gender Multicomp - 80P3609 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 4Mm, 25A, Solder, Red; Gender Multicomp
80P3609
Banana Jack, 4Mm, 25A, Solder, Red; Gender Multicomp 80P3609
BANANA JACK, 4MM, 25A, SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:30VAC; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

BANANA JACK, 4MM, 25A, SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:30VAC; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P3609
Product Name Banana Jack, 4Mm, 25A, Solder, Red; Gender Multicomp
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Interconnect Input/Output Connectors - Dsub 2 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details