multicomp PRO Hook Up Wire; Jacket Material Multicomp Pro 24-1855

Description
HOOK UP WIRE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):-; No. of Max Strands x Strand Size:Solid; Voltage Rating:-; External Diameter:0.508mm RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):-; No. of Max Strands x Strand Size:Solid; Voltage Rating:-; External Diameter:0.508mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire; Jacket Material Multicomp Pro - 96B6544 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire; Jacket Material Multicomp Pro
96B6544
Hook Up Wire; Jacket Material Multicomp Pro 96B6544
HOOK UP WIRE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):-; No. of Max Strands x Strand Size:Solid; Voltage Rating:-; External Diameter:0.508mm RoHS Compliant: Yes

HOOK UP WIRE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):-; No. of Max Strands x Strand Size:Solid; Voltage Rating:-; External Diameter:0.508mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 96B6544
Product Name Hook Up Wire; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details