multicomp PRO Cable; Jacket Material Multicomp Pro 24-1820

Description
Cable; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; No. of Max Strands x Strand Size:Solid; Voltage Rating:-; External Diameter:0.508mm RoHS Compliant: Yes
Datasheet
Description
Cable; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; No. of Max Strands x Strand Size:Solid; Voltage Rating:-; External Diameter:0.508mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable; Jacket Material Multicomp Pro - 05H9107 - Newark, An Avnet Company
Chicago, IL, United States
Cable; Jacket Material Multicomp Pro
05H9107
Cable; Jacket Material Multicomp Pro 05H9107
Cable; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; No. of Max Strands x Strand Size:Solid; Voltage Rating:-; External Diameter:0.508mm RoHS Compliant: Yes

Cable; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; No. of Max Strands x Strand Size:Solid; Voltage Rating:-; External Diameter:0.508mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05H9107
Product Name Cable; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Honda interface 15P Male to OBD Female molded J1962 16P - QLC16037 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details