multicomp PRO Hook Up Wire; Jacket Material Multicomp Pro 24-1805

Description
HOOK UP WIRE; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):-; No. of Max Strands x Strand Size:Solid; Voltage Rating:-; External Diameter:0.508mm RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):-; No. of Max Strands x Strand Size:Solid; Voltage Rating:-; External Diameter:0.508mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire; Jacket Material Multicomp Pro - 96B6535 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire; Jacket Material Multicomp Pro
96B6535
Hook Up Wire; Jacket Material Multicomp Pro 96B6535
HOOK UP WIRE; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):-; No. of Max Strands x Strand Size:Solid; Voltage Rating:-; External Diameter:0.508mm RoHS Compliant: Yes

HOOK UP WIRE; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):-; No. of Max Strands x Strand Size:Solid; Voltage Rating:-; External Diameter:0.508mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 96B6535
Product Name Hook Up Wire; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details