multicomp PRO Jacket Color Multicomp Pro 24-1795

Description
Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; No. of Max Strands x Strand Size:-; Voltage Rating:5kV; Conductor Material:-; External Diameter:3.55mm RoHS Compliant: Yes
Description
Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; No. of Max Strands x Strand Size:-; Voltage Rating:5kV; Conductor Material:-; External Diameter:3.55mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Jacket Color Multicomp Pro - 05H7290 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Color Multicomp Pro
05H7290
Jacket Color Multicomp Pro 05H7290
Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; No. of Max Strands x Strand Size:-; Voltage Rating:5kV; Conductor Material:-; External Diameter:3.55mm RoHS Compliant: Yes

Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; No. of Max Strands x Strand Size:-; Voltage Rating:5kV; Conductor Material:-; External Diameter:3.55mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05H7290
Product Name Jacket Color Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details