multicomp PRO Connector Type A Multicomp Pro 24-16457

Description
Connector Type A:RCA/Phono Plugs (2); Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:32ft; Cable Length - Metric:9.75m; Jacket Color:Black; Product Range:-; Connector to Connector:2x RCA/Phono Plug to 2x RCA/Phono PlugRoHS Compliant: Yes
Datasheet
Description
Connector Type A:RCA/Phono Plugs (2); Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:32ft; Cable Length - Metric:9.75m; Jacket Color:Black; Product Range:-; Connector to Connector:2x RCA/Phono Plug to 2x RCA/Phono PlugRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 25AC4983 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
25AC4983
Connector Type A Multicomp Pro 25AC4983
Connector Type A:RCA/Phono Plugs (2); Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:32ft; Cable Length - Metric:9.75m; Jacket Color:Black; Product Range:-; Connector to Connector:2x RCA/Phono Plug to 2x RCA/Phono PlugRoHS Compliant: Yes

Connector Type A:RCA/Phono Plugs (2); Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:32ft; Cable Length - Metric:9.75m; Jacket Color:Black; Product Range:-; Connector to Connector:2x RCA/Phono Plug to 2x RCA/Phono PlugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25AC4983
Product Name Connector Type A Multicomp Pro
Cable Length 31.99 ft (97.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NR500U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details