multicomp PRO Connector Type A Multicomp Pro 24-16456

Description
Connector Type A:RCA/Phono Plugs (2); Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:16ft; Cable Length - Metric:4.88m; Jacket Color:Black; Product Range:-; Connector to Connector:2x RCA/Phono Plug to 2x RCA/Phono PlugRoHS Compliant: Yes
Datasheet
Description
Connector Type A:RCA/Phono Plugs (2); Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:16ft; Cable Length - Metric:4.88m; Jacket Color:Black; Product Range:-; Connector to Connector:2x RCA/Phono Plug to 2x RCA/Phono PlugRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 25AC4982 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
25AC4982
Connector Type A Multicomp Pro 25AC4982
Connector Type A:RCA/Phono Plugs (2); Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:16ft; Cable Length - Metric:4.88m; Jacket Color:Black; Product Range:-; Connector to Connector:2x RCA/Phono Plug to 2x RCA/Phono PlugRoHS Compliant: Yes

Connector Type A:RCA/Phono Plugs (2); Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:16ft; Cable Length - Metric:4.88m; Jacket Color:Black; Product Range:-; Connector to Connector:2x RCA/Phono Plug to 2x RCA/Phono PlugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25AC4982
Product Name Connector Type A Multicomp Pro
Cable Length 16.01 ft (48.8 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details