multicomp PRO Connector Type A Multicomp Pro 24-16453

Description
Connector Type A:RCA/Phono Plugs (2); Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:39"; Cable Length - Metric:990.6mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Connector Type A:RCA/Phono Plugs (2); Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:39"; Cable Length - Metric:990.6mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 25AC4979 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
25AC4979
Connector Type A Multicomp Pro 25AC4979
Connector Type A:RCA/Phono Plugs (2); Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:39"; Cable Length - Metric:990.6mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:RCA/Phono Plugs (2); Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:39"; Cable Length - Metric:990.6mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25AC4979
Product Name Connector Type A Multicomp Pro
Cable Length 3.25 ft (9.91 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details